The XC9261A2MCPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device operates within an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it adaptable to various applications. This regulator employs HiSAT-COT control, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical turn-on time of 0.3ms, and during standby, it consumes less than 1.0OºA of current. Protection features include under-voltage lockout (UVLO), thermal shutdown, and current limit, ensuring reliable operation. The XC9261A2MCPR-G is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards. It is suitable for use in communication equipment, mobile devices, and power supplies for MCUs and FPGAs.
Buck Switching Regulator IC Positive Fixed 2.95V 1 Output 1.5A SOT-89-5/6
1.5A COT CONTROL SYNCHRONOUS STE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261A2MCPR-G | XC9261A2MCPR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.95 to ? volts |