The XC9261B26DPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0% and a maximum output current of 1.5A. The device operates within an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control for excellent transient response and includes automatic PWM/PFM switching control, which optimizes efficiency across different load conditions. The quiescent current is low, at 25OºA, and during standby, it can reduce current consumption to 1.0OºA or less. Additional features include a soft-start function, under-voltage lockout (UVLO), thermal shutdown, and short circuit protection. The XC9261B26DPR-G is available in SOT-89-5 and USP-6C packages, and it is compliant with EU RoHS standards. It is suitable for applications in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 1.5A SOT-89-5/6
1.5A COT CONTROL SYNCHRONOUS STE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261B26DPR-G | XC9261B26DPR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.6 to ? volts |