The XC9261A13DER-G is a synchronous step-down DC/DC converter from Quarktwin Technology Ltd., designed to deliver a stable output current of 1.5A. It operates within an input voltage range of 2.7V to 5.5V and provides an output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device features automatic PWM/PFM switching control, which enhances efficiency and transient response across varying load conditions. The XC9261A13DER-G has a quiescent current of 25OºA at an oscillation frequency of 3.0MHz, and it achieves efficiency levels up to 90% under typical operating conditions. It includes protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring reliable operation. The soft-start function allows for quick turn-on, typically within 0.3ms. This product is suitable for applications in communication equipment, microcontrollers, and mobile devices. It is available in SOT-89-5 and USP-6C packages, and is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1.5A 6-UFDFN Exposed Pad
1.5A COT CONTROL SYNCHRONOUS STE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261A13DER-G | XC9261A13DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.3 to ? volts |