1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 2V 1 Output 1.5A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261A20DER-G | XC9261A20DER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad |