Buck Switching Regulator IC Positive Fixed 1.9V 1 Output 1.5A 8-XFLGA
ULTRA SMALL 1.5A COT CONTROL SYN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9262A19C1R-G | XC9262A19C1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.9 to ? volts |