Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9261B29CPR-G

Description
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1.5A SOT-89-5/6
Description
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1.5A SOT-89-5/6
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9261B29CPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0%, and can deliver an output current of up to 1.5A. The device operates with a quiescent current of 25OºA and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control, which enhances transient response and efficiency across a wide load range. It includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The XC9261B29CPR-G also supports a soft-start function with a typical time of 0.3ms and is compatible with ceramic capacitors. The product is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards. It is suitable for use in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.

Datasheet Summary
Powered by GS/AI

The XC9261B29CPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0%, and can deliver an output current of up to 1.5A. The device operates with a quiescent current of 25OºA and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, making it suitable for various applications. This regulator employs HiSAT-COT control, which enhances transient response and efficiency across a wide load range. It includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The XC9261B29CPR-G also supports a soft-start function with a typical time of 0.3ms and is compatible with ceramic capacitors. The product is available in SOT-89-5 and USP-6C packages and is compliant with EU RoHS standards. It is suitable for use in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9261B29CPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9261B29CPR-G
Voltage Regulators - DC DC Switching Regulators XC9261B29CPR-G
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1.5A SOT-89-5/6

Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 1.5A SOT-89-5/6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9261B29CPR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9261B29CPR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9261B29CPR-G
1.5A COT CONTROL SYNCHRONOUS STE

1.5A COT CONTROL SYNCHRONOUS STE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9261B29CPR-G XC9261B29CPR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6
Life Cycle Stage Removed; Obsolete
Output Voltage 2.9 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
8 suppliers