The XC9261B09CPR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range from 0.8V to 3.6V, with an accuracy of ±2.0% in 0.05V increments. The device operates within an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz to suit various applications. This regulator employs HiSAT-COT control, which provides excellent transient response and low ripple across a wide load range. It includes a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO) protection, and a quiescent current of 25OºA at 3.0MHz. The XC9261B09CPR-G is packaged in SOT-89-5 or USP-6C formats and is compliant with EU RoHS standards. It is suitable for applications in communication equipment, mobile devices, and power supplies for MCUs, FPGAs, and ASICs.
1.5A COT CONTROL SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 1.5A SOT-89-5/6
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9261B09CPR-G | XC9261B09CPR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.5 amps | 1.5 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 |