Walter Surface Technologies Datasheets for Flap Wheels and Specialty Abrasives

Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives.
Flap Wheels and Specialty Abrasives: Learn more

Product Name Notes
ALLSTEEL™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL™
ALLSTEELT™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL™ is an economical solution for operators who...
Combine two finishing steps into one with turbo power. The TWO-IN-ONE™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX™ flaps produce a No. 3 linear brushed finish.
Coolcut™ flap wheels are ideal for general purpose blending, shaping and deburring. They are made from the highest quality abrasive grains and are perfectly balanced to provide a uniform, grained...
ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one...
For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a...
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace...
Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES Ideal for...
If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready...
Long lasting with a consistent surface finish from start to end. Very high removal rate. Excellent for weld blending and finishing work. FEATURES Fast removal of material One step finishing...
The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and...
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built...
Two-In-One™ flap wheels remove material nearly as fast as regular flap wheels while leaving a finer finish thanks to the non-woven material between each sanding flap. Excellent for finishing work.
Use the new FX™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven...
Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity...