Walter Surface Technologies Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features 2 wide flutes eliminate chip build-up and chatter Last... | |
| Excellent for drilling into sheet metal and other thin-walled material. Its split point of 135° allows for positive drilling without center-punching and its short length gives high resistance to breakage... | |
| Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features 2 wide flutes eliminate chip... | |
| Our SST+ 3/8" reduced shank drill bits allow for the drilling of larger holes with drills that have a 3/8" chuck capacity. Their 135° self-centering split point allows for outstanding... | |
| Packaged in sturdy metal index containers or shock resistant, extra-thick polyethylene carrying case. Drill bit sizes are clearly marked on inside panels for easy identification and selection. Metal panels are... | |
| Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or... | |
| SST+ ½" Prentice are heavy-duty large diameter drill bits for use in portable drills, drill presses and magnetic base drills with ½" chuck capacity. Their extra hard tips allow for... | |
| Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a... | |
| The most effective double-ended drill bit available that can allow you to drill hundreds of holes faster than anyone else. The state of the art cobalt blend provides these drill... | |
| The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to... | |
| The proven original SST drill bit, made with a cobalt blend, is designed with an exclusive quick shank that ensures fast and secure tightening inside any keyed or keyless chucks. | |
| These drill bits have short flutes and a short overall length for maximum rigidity when drilling in sheet metal. Now made with cobalt blend for longer life. Features Drills more... | |
| Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. | |
| Walter SST+ drill bits are made with a cobalt blend to drill even more holes faster on any type of material. Features "High flow" flute design Back tapered body Drills... | |
| Walter SST+ drill bits are now made with cobalt blend to drill even more holes faster in any type of material. Features "High flow" flute design Back tapered body Drills... | |
| Walter SST+ drill bits, made with a cobalt blend, allow you to drill more holes faster on any type of material. Features "High flow" flute design Back tapered body Drills... |