Walter Surface Technologies Datasheets for Passivates
Passivates are chemicals used to reduce surface reactivity to protect a metal against corrosion. Depositing an inert coating or forming a coherent oxide layer can also passivate a surface.
Passivates: Learn more
| Product Name | Notes |
|---|---|
| BOLT-OUT™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features Contains... | |
| ROCK'N ROLL™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22°F... | |
| SHIELD PRO™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193 Features Salt water resistant... | |
| ZINC-100™ is a bright, long-lasting corrosion protection spray specially formulated for the touch-up and repair of hot galvanized parts. Features Zinc flakes permanently bond to metallic surfaces Bright metallic finish... | |
| ZINC-200™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features Actively fights rust & corrosion Dual-action protection (resin... |