Walter Surface Technologies Datasheets for Welding Accessories
Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more
| Product Name | Notes |
|---|---|
| The ideal unit for field or repair work The ergonomically designed SURFOX MINI™ comes equipped with a variable power setting that ensures a perfect finish on even the most delicate... | |
| Total nozzle protection for best efficiency Extend the life of welding nozzles and reduce downtime spent scraping out spatter with E-WELD Nozzle. This highly concentrated anti-spatter evenly coats the exterior... | |
| AF-Weld™ HT is a unique, high performing anti-spatter solution that protects work pieces from the adherence of high energy spatter, such as spatter produced while welding stainless steel or as... | |
| E-WELD PLASMA™ is a ceramic anti-spatter solution that is applied to laser and plasma cutting tables to reduce the buildup of slag over time. By using our ergonomic arm-mounted sprayer,... | |
| E-WELD™ is a safe, natural solution that protects the work piece from weld spatter to keep you from having to perform time-consuming, costly rework. Features Contains temporary corrosion inhibitors Green... | |
| Extend the life of welding nozzles and reduce downtime spent scraping out spatter with E-WELD Nozzle. This highly concentrated anti-spatter evenly coats the exterior and interior surface of your welding... | |
| Formulated for preparing and degreasing metallic surfaces prior to welding. Features Reduced VOC content when compared to solvent based surface cleaners Replacement for surface preparation solvents such as acetone Ready... | |
| Get great results faster with Walter’s air powered, easy-to-clean pump sprayer. Superior design and pressure gauge for high performance application and without a mess. Includes set of three nipples with... | |
| Superior anti-spatter gel for protecting welding nozzles and contact tips. Features Contains no chlorinated compounds. Silicone-free Extends torch life Faster, easier cleaning of nozzle and contact tips Non-toxic Prevents build-up... | |
| SURFOX-G is specially designed for the electrochemical cleaning of TIG welds on stainless steel and is NSF registered to be used in food plants. SURFOX-G successfully removes heat tint from... | |
| The newest member of the SURFOX family, the SURFOX 304 MIG & TIG system! The SURFOX 304 is our new patented electrochemical cleaning system with a flow through system, which... | |
| This heavy-duty electrolyte solution is composed of phosphoric acid and other additives which makes it ideal for the most demanding weld cleaning applications. SURFOX-T is formulated for cleaning TIG, SPOT... | |
| This industrial weld cleaning system features extensive safety and productivity features to minimize consumable use and provide economical cleaning and passivation of stainless steel TIG & spot welds. The SURFOX... |