Walter Surface Technologies Datasheets for Abrasive Belts
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more
| Product Name | Notes |
|---|---|
| Achieve a #8 mirror stainless steel finish in just one step (compared to using two separate polishing pastes). The polishing paste is pre-applied to the belt. Packed in a resealable... | |
| Assortment of non-woven abrasive file belts made with special reinforced nylon and abrasive grain to achieve a consistent and uniform finish. Conform to irregular surfaces with minimal smearing and discoloration... | |
| LINE-MATE T-Lock Belts kit to achieve different types of brushed finish on pipes within seconds. Applications To be used with Line-Mate III | |
| Our proprietary Blendex belts outlast the competition and provide a consistent, uniform surface finish throughout the life of the belt. These non-woven belts excel at removing scratches and light corrosion... | |
| Popular applications include upgrading of #4 finishes, polishing to a food grade finish, repairing minor scratches, etc. Features Produce a uniform surface finish Applications Finishing with polishing paste Surfaces polishing... | |
| The BLENDEX drums belts will give you a consistent satin finish with the ability to remove fine scratches. Features Made from high quality non-woven material Reduces your finishing cost Applications... | |
| These belts will produce a new sheen to tarnished pipes. Ideal for cleaning or finishing pipes, tubing and railings. Patented T-Lock allows quick and easy access when finishing closed loop... | |
| These belts will produce a new sheen to tarnished pipes. Ideal for cleaning or finishing pipes, tubing and railings. Special T-lock allows quick and easy access when finishing closed loop... | |
| These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you... | |
| These durable belts are made of a special material that allows you to apply up to a #8 mirror finish with the use of our polishing pastes. FEATURES Ideal for... | |
| Will create or restore line finishes, level offsmall welds, round corners, remove deep scratches, etc. Equipped with taped butt joints for longer life and higher removal rate. Features High quality... |