Walter Surface Technologies Finishing Drum TWO-IN-ONE™ Turbo

Description
Combine two finishing steps into one with turbo power. The TWO-IN-ONE™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX™ flaps produce a No. 3 linear brushed finish. Available in 4.5" x 2" and 4.5" x 4" formats, these exceptional finishing tools are an essential component of any professional finish. FEATURES Combine two finishing steps into one Made from coated abrasive cloth and BLENDEX flaps MATERIALS Aluminum Stainless steel Steel APPLICATIONS For line finishing and blending work
Description
Combine two finishing steps into one with turbo power. The TWO-IN-ONE™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX™ flaps produce a No. 3 linear brushed finish. Available in 4.5" x 2" and 4.5" x 4" formats, these exceptional finishing tools are an essential component of any professional finish. FEATURES Combine two finishing steps into one Made from coated abrasive cloth and BLENDEX flaps MATERIALS Aluminum Stainless steel Steel APPLICATIONS For line finishing and blending work

Suppliers

Company
Product
Description
Supplier Links
Finishing Drum TWO-IN-ONE™ Turbo
Combine two finishing steps into one with turbo power. The TWO-IN-ONE™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX™ flaps produce a No. 3 linear brushed finish. Available in 4.5" x 2" and 4.5" x 4" formats, these exceptional finishing tools are an essential component of any professional finish. FEATURES Combine two finishing steps into one Made from coated abrasive cloth and BLENDEX flaps MATERIALS Aluminum Stainless steel Steel APPLICATIONS For line finishing and blending work

Combine two finishing steps into one with turbo power. The TWO-IN-ONE™ TURBO DRUM's coated abrasive cloth cuts aggressively while the interweaved BLENDEX™ flaps produce a No. 3 linear brushed finish. Available in 4.5" x 2" and 4.5" x 4" formats, these exceptional finishing tools are an essential component of any professional finish.

FEATURES

  • Combine two finishing steps into one
  • Made from coated abrasive cloth and BLENDEX flaps

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel

APPLICATIONS

  • For line finishing and blending work
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number TWO-IN-ONE™ Turbo
Product Name Finishing Drum
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149822 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mounted Flap Wheels - PC205T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc - WEI-50706 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details