Walter Surface Technologies Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Alucut™ is a high-performance lubricant that extends cutting tool life. Specially formulated for use with aluminum and other non-ferrous metals. Features Clean, precise, stain-free application Ideal for inclined, vertical, and... | |
| BOLT-OUT™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features Contains... | |
| CHAIN GANG™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent... | |
| Cold Shock™ is a high tech lubricant that frees corroded and seized parts by creating a sudden, shock-freezing effect to -35°C. Cold Shock™ penetrates micro-fissures to loosen nuts, bolts, studs,... | |
| Coolcut S-30™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features Formulated with extended corrosion protection Stable emulsion Low foaming Can be... | |
| Coolcut S-50™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. | |
| Coolcut™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features Contains extreme pressure additives (EP) Nontoxic,... | |
| FOOD ZONE V™ is an industrial-strength lubricant designed for heavy-duty applications and chain lubrication in food-manufacturing facilities. Foamy, non-drying formula adheres to surfaces and reduces friction, wear, and corrosion in... | |
| FOOD ZONE™ is a multipurpose lubricant and penetrating oil developed for food industry manufacturing plants. Extends equipment life by protecting against friction, wear, and corrosion. NSF category H1, registration #148372... | |
| HANG-ON™ is a highly adhesive maintenance lubricant that provides effective, long-lasting lubrication under harsh conditions and over extended periods of time. Features Silicone-free chlorinated solvent Leaves a tacky, clear, no-drip,... | |
| ICECUT™ is a ready-to-use coolant/lubricant specially formulated for use with magnetic drilling units to reduce tool wear and improve production rates. Features Nitrate-free, amine-free, boron-free, phenol-free and active sulfur-free Applications... | |
| Multifunctional maintenance cleaner/lubricant/pr otector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES Pleasant scent—no harsh fumes or vapors Nonflammable, silicone-free, Teflon-free High flash point 266F (130ºC) Compatible with... | |
| OPEN GEAR™ is an adherent, long-lasting, high-load gear grease that prevents metal-to-metal contact. Increases efficiency and service life of drives and gears-even in harsh environments. Features Contains moly and EP... | |
| ROCK'N ROLL™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22°F... | |
| STAINLESSCUT™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features Contains extreme pressure additives (EP) Non-toxic, biodegradable Solvent-free, sulfur-free,... | |
| TAPCUT™ lubricant is specially formulated for thread cutting with taps and dies. Features Special antiwear additives for thread cutting Nontoxic, biodegradable Produces clean, accurate threads Applications Hand tapping Machine tapping... |