Walter Surface Technologies Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| AF-PL™ is a residue-free, fast-evaporating cleaner/degreaser that dissolves and removes grease, oil, and grime safely and effectively. Specially formulated for maximum compatibility with plastics and rubber-like compounds. Bulk packaging provides... | |
| Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to... | |
| Alustar 300™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair,... | |
| Bio-Circle® Aero liquid is a bio-remediating parts cleaner/degreaser designed to meet the aeronautical industry's stringent requirements. Safe for use with aluminum and other sensitive alloys. | |
| Bio-Circle® L is a top-selling bio-remediating parts cleaner/degreaser used in thousands of operations worldwide. Maintains its cleaning power over time, offering an economical and environmental advantage over toxic solvents and... | |
| Bio-Circle® Ultra is a bio-remediating parts cleaner/degreaser that easily cuts through some of the toughest industrial contaminants including crude oil, bitumen, and heavy grease. Maintains its cleaning power over time,... | |
| BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES Nonflammable, solvent-free, phosphate-free, VOC-free Neutral range pH, non-caustic and biodegradable Removes rust without attacking surface material... | |
| CB 100™ ALU is a powerful cleaner and degreaser powered by our unique Nature Boost technology and is specially designed for cleaning aluminum and sensitive alloys. Similar to the original... | |
| CB 100™ is next-generation cleaning technology. Powered by our exclusive Nature Boost™ formula, CB 100™ is unsurpassed in its ability to remove heavy greases, anti-seize, burnt oil/fat, paint, food residues,... | |
| Contact Clean™ removes grease, oil, and contaminants from sensitive electronics and electrical equipment to prevent contact failure. Fast-evaporating formula dries residue-free in seconds. Safe to use on most plastics. FEATURES... | |
| E-NOX CLEAN™ is a highly concentrated gel formulation cleaner that removes tarnish, rust, and mineral deposits and brightens surfaces. Outperforms abrasives while saving time and energy. FEATURES Nonflammable, solvent-free, VOC-free... | |
| E-NOX SHINE™ is a surface cleaner designed to remove light contaminants such as dust, light oils, and fingerprints prior to shipping. Creates a thin, invisible protective film to preserve the... | |
| FT 100 is a surfactant-free, fast-drying cleaning agent that removes light oil pollution, dust, fingerprints, felt pen, and pencil residues from lacquered surfaces, plastics, glass, mirrors, metals, and all highly... | |
| FT 200™ prepares metallic surfaces for painting, priming, coating, bonding, corrosion protection, metalizing, welding, and a variety of other processes. Evaporates after it’s wiped off surfaces. Lasts 7x longer than... | |
| High strength citrus cleaner/degreaser Formulated with citrus peel extracts, SC 400™ is a heavy duty, powerful, fast-acting alternative to petroleum-based solvent cleaners. Easily removes adhesives, glues, sealants, rubber residues, tar,... | |
| Highly concentrated gel-like rust and mineral deposit remover for stainless steel. Removes the contaminants without attacking the parent material. Features & benefits: Highly concentrated gel-like rust remover for stainless steel... | |
| Made from bio-renewable extracts, PRO CLEAN™ is a powerful, 100% concentrated solvent that removes hard-to-clean contaminants. Its Nature Boost™ formula quickly and easily removes paint, ink, adhesives, anti-corrosion waxes, resins... | |
| POWER CLEANER 100™ is a highly concentrated cleaner/brightener that quickly breaks down rust, dissolves limescale, eliminates mineral deposits, and brightens metallic surfaces. FEATURES Nonflammable, solvent-free, VOC-free, biodegradable surfactants Fully restores... | |
| SLAP SHOT PL™ is a highly effective, residue-free, fast evaporating cleaner/degreaser that dissolves and removes grease, oil, and grime on contact. Specially formulated for maximum compatibility with plastics and rubber-like... | |
| SLAP SHOT™ is a highly effective, residue-free, fast evaporating cleaner/degreaser that dissolves and removes grease, oil, and grime on contact. NSF category K1, registration #154299 (Aerosol) #154300 (Liquid) Features Multipurpose... | |
| STAR 200™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES Highly... | |
| SURFOX Pre-Weld is a fast drying surface cleaner formulated for preparing and degreasing metallic surfaces prior to applying conventional or water-based coatings. SURFOX Pre-Weld removes contaminants such as processing oils,... | |
| SURFOX Shine is an innovative water based product for the cleaning and protecting of matt and polished stainless steel. SURFOX Shine removes dirt, fingerprints, oil and residues from matte and... | |
| SURFOX-G is specially designed for the electrochemical cleaning of TIG welds on stainless steel and is NSF registered to be used in food plants. SURFOX-G successfully removes heat tint from... | |
| SURFOX-M Alu is an electrolyte solution specially conceived to permanently black mark aluminum. This oxidation process will leave a black mark on the surface of aluminum without altering it. Marking... | |
| SURFOX-M is an electrolyte solution specially conceived to permanently black mark stainless steel on AC (alternating current) mode. This oxidation process will leave a dark mark on the surface of... | |
| SURFOX-T is a heavy-duty electrolyte cleaning solution that removes weld discoloration and enhances passivation to the work surface without the use of dangerous pickling paste. With the combination of Surfox-T... | |
| UNO S™ is a highly concentrated, powerful foaming cleaner/degreaser that lifts dirt and grease fast. Ideal for manual spraying applications. Excellent substitute for solvent-based cleaners. FEATURES Low Energy Surfactant Technology... | |
| UNO SF™ is a highly concentrated, powerful foamless cleaner/degreaser that can cut through dirt and grease throughout your facility. Uses range from floor washing and pressure washing of large parts... |