Walter Surface Technologies Flap Disc For Aluminum Surfaces Enduro-Flex Alu™

Description
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals. FEATURES Specially formulated for performance and productivity on aluminum surfaces Special coating prevents load up and glazing and extends disc life Eco-Trim™ trimmable backing extends disc life by up to 3 times MATERIALS Aluminum APPLICATIONS Blending
Description
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals. FEATURES Specially formulated for performance and productivity on aluminum surfaces Special coating prevents load up and glazing and extends disc life Eco-Trim™ trimmable backing extends disc life by up to 3 times MATERIALS Aluminum APPLICATIONS Blending

Suppliers

Company
Product
Description
Supplier Links
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Windsor, CT, USA
Flap Disc For Aluminum Surfaces
Enduro-Flex Alu™
Flap Disc For Aluminum Surfaces Enduro-Flex Alu™
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals. FEATURES Specially formulated for performance and productivity on aluminum surfaces Special coating prevents load up and glazing and extends disc life Eco-Trim™ trimmable backing extends disc life by up to 3 times MATERIALS Aluminum APPLICATIONS Blending

The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals.

FEATURES

  • Specially formulated for performance and productivity on aluminum surfaces
  • Special coating prevents load up and glazing and extends disc life
  • Eco-Trim™ trimmable backing extends disc life by up to 3 times

MATERIALS

  • Aluminum

APPLICATIONS

  • Blending
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number Enduro-Flex Alu™
Product Name Flap Disc For Aluminum Surfaces
Type Alumina Zirconia
Max Speed 8600 to 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
Backing / Base Eco-Trim™ trimmable backing
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502632 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details