Walter Surface Technologies Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Alucut™ is a high-performance lubricant that extends cutting tool life. Specially formulated for use with aluminum and other non-ferrous metals. Features Clean, precise, stain-free application Ideal for inclined, vertical, and... | |
| Coolcut S-30™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features Formulated with extended corrosion protection Stable emulsion Low foaming Can be... | |
| Coolcut S-50™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. | |
| Coolcut™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features Contains extreme pressure additives (EP) Nontoxic,... | |
| ICECUT™ is a ready-to-use coolant/lubricant specially formulated for use with magnetic drilling units to reduce tool wear and improve production rates. Features Nitrate-free, amine-free, boron-free, phenol-free and active sulfur-free Applications... | |
| STAINLESSCUT™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features Contains extreme pressure additives (EP) Non-toxic, biodegradable Solvent-free, sulfur-free,... | |
| TAPCUT™ lubricant is specially formulated for thread cutting with taps and dies. Features Special antiwear additives for thread cutting Nontoxic, biodegradable Produces clean, accurate threads Applications Hand tapping Machine tapping... |