Walter Surface Technologies Sanding and Surface Cleaning Mounted Wheels FX™ Mounted Wheels

Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Aggressively, efficiency from start to finish Conforms to the workpiece Consistent finish without smearing Excellent for working in confined places Gives a smooth and bright finish Made from high quality non-woven material Applications Can replace wire brushes Cleaning TIG welds, removing discoloration Cleaning and surface preparation For cleaning and removing surface imperfections Maintenance, repair, fabricating Remove paint, coating, rust and scale
Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Aggressively, efficiency from start to finish Conforms to the workpiece Consistent finish without smearing Excellent for working in confined places Gives a smooth and bright finish Made from high quality non-woven material Applications Can replace wire brushes Cleaning TIG welds, removing discoloration Cleaning and surface preparation For cleaning and removing surface imperfections Maintenance, repair, fabricating Remove paint, coating, rust and scale

Suppliers

Company
Product
Description
Supplier Links
Sanding and Surface Cleaning Mounted Wheels - FX™ Mounted Wheels - Walter Surface Technologies
Windsor, CT, USA
Sanding and Surface Cleaning Mounted Wheels
FX™ Mounted Wheels
Sanding and Surface Cleaning Mounted Wheels FX™ Mounted Wheels
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Aggressively, efficiency from start to finish Conforms to the workpiece Consistent finish without smearing Excellent for working in confined places Gives a smooth and bright finish Made from high quality non-woven material Applications Can replace wire brushes Cleaning TIG welds, removing discoloration Cleaning and surface preparation For cleaning and removing surface imperfections Maintenance, repair, fabricating Remove paint, coating, rust and scale

FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications.

Features

  • Aggressively, efficiency from start to finish
  • Conforms to the workpiece
  • Consistent finish without smearing
  • Excellent for working in confined places
  • Gives a smooth and bright finish
  • Made from high quality non-woven material

Applications

  • Can replace wire brushes
  • Cleaning TIG welds, removing discoloration
  • Cleaning and surface preparation
  • For cleaning and removing surface imperfections
  • Maintenance, repair, fabricating
  • Remove paint, coating, rust and scale
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number FX™ Mounted Wheels
Product Name Sanding and Surface Cleaning Mounted Wheels
Type Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
Width 1 inch (25.4 mm)
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834132020 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Disc - WEI-31331 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details