Walter Surface Technologies Datasheets for Back-up Pads

Back-up pads and platens are used hold and/or support paper, fiber or film backed abrasive discs, sheets or belts
Back-up Pads: Learn more

Product Name Notes
Cool and Long Life Backing Pads Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc...
High quality impact resistant plastic with ultimate flexibility FEATURES Ultimate Flexibility Made from high quality impact resistant plastic APPLICATIONS Backing pad for sanding discs
Ideal for working on curved surfaces or when greater flexibility is required. It has a soft foam cushion to increase flexibility and provide a better finish without gouging. Features Provides...
Special saucer shaped backing pad with ribbed backing, ensures a continuous stream of air between pad and disc for cool operation and long disc life. The ideal choice for COOLCUT...
This patented backing pad is the heart of the QUICK-STEP™ system. It is made of industrial strength nylon that is guaranteed to retain its strength and flexibility even at elevated...