Walter Surface Technologies Datasheets for Power and Rotary Brushes
Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine.
Power and Rotary Brushes: Learn more
| Product Name | Notes |
|---|---|
| For Precision Cleaning & Deburring on Die Grinders Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills... | |
| For Precision Cleaning with Angle Grinders These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning... | |
| ALLSTEEL™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL™ | |
| ALLSTEELT™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL™ is an economical solution for operators who... | |
| Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can... | |
| High Performance Cleaning of Large Surface Areas Features Aggressive brushing action Perfect balance Safety supporting ring Smooth action Top quality wire Applications Brushing, Deburring, Removal | |
| Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features Fast brushing action Heavy duty wire Perfect balance Smooth action... | |
| Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications Brushing, Deburring, Removal Cleaning... | |
| Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Fast removal Long life... | |
| Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Long life Perfectly balanced... | |
| These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light... | |
| These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire... | |
| These brushes have a built-in working angle of 45° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface... | |
| Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features Aggressive brushing action... |