Walter Surface Technologies Datasheets for Penetrants and Penetrating Oils
Penetrants and penetrating oils are low viscosity fluids used to free rusted or corroded nuts, bolts, fasteners, shafts, pulleys and other mechanical parts. Most penetrating fluids contain a low viscosity solvent or volatile vehicle.
Penetrants and Penetrating Oils: Learn more
| Product Name | Notes |
|---|---|
| BOLT-OUT™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features Contains... | |
| CHAIN GANG™ is a high-performance synthetic lubricant that lasts longer than traditional lubricants. Effectively penetrates fine pins and bushings to seal out dust, dirt, water, and other contaminants. Provides excellent... | |
| Cold Shock™ is a high tech lubricant that frees corroded and seized parts by creating a sudden, shock-freezing effect to -35°C. Cold Shock™ penetrates micro-fissures to loosen nuts, bolts, studs,... | |
| FOOD ZONE™ is a multipurpose lubricant and penetrating oil developed for food industry manufacturing plants. Extends equipment life by protecting against friction, wear, and corrosion. NSF category H1, registration #148372... | |
| Multifunctional maintenance cleaner/lubricant/pr otector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES Pleasant scent—no harsh fumes or vapors Nonflammable, silicone-free, Teflon-free High flash point 266F (130ºC) Compatible with... | |
| SHIELD PRO™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193 Features Salt water resistant... |