Walter Surface Technologies Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| ALLSTEEL™ Chopsaw wheels offer optimal cutting rates. Made with a rigid and versatile body construction, these wheels are designed for the demands of portable chopsaw applications. FEATURES OSA Certification Fast... | |
| ALLSTEEL™ gas saw wheels are engineered to cut all ferrous metals including steel and stainless steel, quickly and efficiently. These high-performance wheels are heavily reinforced for maximum operator safety. They... | |
| ALLSTEEL™ grinding wheels deliver fast removal rates on steel and stainless steel. High-strength abrasive grain ensures durability and aggressive grinding action with less effort, making even the toughest jobs easier. | |
| ALLSTEEL™ high-performance cut-off wheels are specially formulated for fast cutting action for a superior performance-to-price ratio. Free of iron, sulfur and chlorine, they're guaranteed not to contaminate stainless steel or... | |
| FLEXCUT™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features Diamond-Cut pattern... | |
| For use on portable or stationary machines. Can be used on the edge or on either side of the wheel. Safe for use on all metals. Features Versatile , long... | |
| FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace... | |
| HP XX™ incorporates the latest advances in abrasive grain, bonding and manufacturing technology to substantially lower your total grinding costs. With the longest life in our grinding wheel lineup and... | |
| Long lasting and dependable, our bench grinding wheels are perfect for general purpose grinding work on bench and pedestal grinders. All wheels are supplied with nested reducer bushings to fit... | |
| Made of bonded aluminum oxide grains, ALLSTEEL™ mini cut-off wheels deliver excellent performance on straight shaft and die grinders - pneumatic or electric. FEATURES Fast cut rate Free of iron,... | |
| The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work... | |
| The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number... | |
| These 1/8" wheels set new standards for performance in combined depressed center wheels (for portable angle grinders). They are specially reinforced to withstand the stress in off-hand cutting operations. Whether... | |
| These mounted points are ideal for finishing work in confined spaces. They are made from the finest grade of abrasive grains, and each is perfectly balanced to minimize vibration. Features... | |
| These points are made with high quality BLENDEX U material and offer a fast way to blend, clean and polish in difficult to reach areas. 1/4" shaft Tips Orange is... | |
| These wheels are specially designed and reinforced for grinding joint welds between passes in pipeline construction and pipe fabrication. They do not contain iron, sulfur or chlorine (Fe, S, Cl)and... | |
| These wheels cut fast and free without binding to minimize the load on the tool and maintain high RPM for a clean cut and superior all-around performance. Features Best all... | |
| These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and... | |
| These wheels will not clog or glaze when working with aluminum or other non-ferrous metals. They are free of waxes and lubricants, so there is no need to clean the... | |
| Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded... | |
| Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even... | |
| ZIP wheels are perfect for cutting and grinding on straight shafts and die grinders. It is made of special materials that will keep cool, extending the life of the wheel... |