Walter Surface Technologies Blending Flap Discs ENDURO-FLEX Turbo™

Description
If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool the work piece, increasing product life and minimizing heat transfer to the surface. Whether you are working with steel or stainless steel, ENDURO-FLEX TURBO™ will help you blend welds and break edges faster, guaranteed. Features Cyclone Technology - Exclusive high tech blend Exclusive flap geometry Patented Turbofan Cooling design Applications Deburring Weld removal, grinding, blending Edge breaking
Description
If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool the work piece, increasing product life and minimizing heat transfer to the surface. Whether you are working with steel or stainless steel, ENDURO-FLEX TURBO™ will help you blend welds and break edges faster, guaranteed. Features Cyclone Technology - Exclusive high tech blend Exclusive flap geometry Patented Turbofan Cooling design Applications Deburring Weld removal, grinding, blending Edge breaking

Suppliers

Company
Product
Description
Supplier Links
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Windsor, CT, USA
Blending Flap Discs
ENDURO-FLEX Turbo™
Blending Flap Discs ENDURO-FLEX Turbo™
If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool the work piece, increasing product life and minimizing heat transfer to the surface. Whether you are working with steel or stainless steel, ENDURO-FLEX TURBO™ will help you blend welds and break edges faster, guaranteed. Features Cyclone Technology - Exclusive high tech blend Exclusive flap geometry Patented Turbofan Cooling design Applications Deburring Weld removal, grinding, blending Edge breaking

If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool the work piece, increasing product life and minimizing heat transfer to the surface. Whether you are working with steel or stainless steel, ENDURO-FLEX TURBO™ will help you blend welds and break edges faster, guaranteed.

Features

  • Cyclone Technology - Exclusive high tech blend
  • Exclusive flap geometry
  • Patented Turbofan Cooling design

Applications

  • Deburring
  • Weld removal, grinding, blending
  • Edge breaking
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number ENDURO-FLEX Turbo™
Product Name Blending Flap Discs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254433505 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z4537FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Disc - 1290174 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details