Walter Surface Technologies Datasheets for Cutoff Wheels and Abrasive Saw Blades

Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry.
Cutoff Wheels and Abrasive Saw Blades: Learn more

Product Name Notes
A Walter exclusive, our SPIN-ON mounting system takes your productivity to the next level with a 5/8"-11 threaded hub that reduces vibration and reduces the time spent on wheel change...
ALLSTEEL™ Chopsaw wheels offer optimal cutting rates. Made with a rigid and versatile body construction, these wheels are designed for the demands of portable chopsaw applications. FEATURES OSA Certification Fast...
ALLSTEEL™ gas saw wheels are engineered to cut all ferrous metals including steel and stainless steel, quickly and efficiently. These high-performance wheels are heavily reinforced for maximum operator safety. They...
ALLSTEEL™ grinding wheels deliver fast removal rates on steel and stainless steel. High-strength abrasive grain ensures durability and aggressive grinding action with less effort, making even the toughest jobs easier.
ALLSTEEL™ high-performance cut-off wheels are specially formulated for fast cutting action for a superior performance-to-price ratio. Free of iron, sulfur and chlorine, they're guaranteed not to contaminate stainless steel or...
Available in several styles, these heavy reinforced wheels can tackle anything from thin walled profiles to heavy solids, while providing fast cuts and long life, to give you the lowest...
For the best solution when working with titanium and brass materials, trust the new ZIP TiTAN™. It cuts through titanium and brass without overheating these metals, preserving the mechanical properties...
Made of bonded aluminum oxide grains, ALLSTEEL™ mini cut-off wheels deliver excellent performance on straight shaft and die grinders - pneumatic or electric. FEATURES Fast cut rate Free of iron,...
RAILCUT II™ wheels are designed for fast cutting on all types of rails without glazing. They are heavily reinforced for maximum safety, smooth cutting and more cuts per wheel than...
Safely cut and deburr with just one wheel. Combo Zip™ is the perfect fit when operators don't want the hassle of having to change out wheels to deburr, notch or...
The ZIP ONE is a 1mm thick cutting wheel specifically designed to cut thin gauge metal safety and quickly. It is cool cutting to provide a burr-free cut with minimal...
The ZIP Stainless cutting wheel is free of iron, Sulphur and chlorine, guaranteeing not to contaminate stainless steel or other nickel alloyed steels. These extra thin cut-off wheels are designed...
The ZIP+ XTRA is a 1/16" thick heavy duty application cut-off wheel that offers the longest life on the market. It gives the lowest cost/cut in the industry, is designed...
These 1/8" wheels set new standards for performance in combined depressed center wheels (for portable angle grinders). They are specially reinforced to withstand the stress in off-hand cutting operations. Whether...
These premium wheels stand out as the most reliable cut-off wheels for all on-site cutting jobs. Reinforced for added safety and formulated for an optimal cutting speed and wheel life...
These wheels cut fast and free without binding to minimize the load on the tool and maintain high RPM for a clean cut and superior all-around performance. Features Best all...
These wheels have been developed specifically for use on portable chop saws. They put minimal load on the motor, making them easy on both the operator and the tool. Best...
These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and...
ZIP ALU™ is designed to provide long life and quick cuts on aluminum and other non-ferrous alloys. Our special abrasive blend provides smooth, cool cuts and is guaranteed not to...
ZIP WHEEL™ is the highest performing cut-off wheel on the market. Faster, cooler, freer cutting and heavily reinforced for added safety, ZIP WHEEL™ provides premium performance while resisting twisting and...
ZIP wheels are perfect for cutting and grinding on straight shafts and die grinders. It is made of special materials that will keep cool, extending the life of the wheel...