Walter Surface Technologies Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| Ideal for heavy and oversized parts Sink extension provides a larger surface and greater load capacity for handling the heaviest metal parts. Load capacity = 1000 lbs/440 kg Applications include:... | |
| Maximum cleaning power for a complete range of applications Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg Applications include: Manual... | |
| The ergonomically designed SURFOX MINI™ comes equipped with a variable power setting that ensures a perfect finish on even the most delicate surfaces. This unit utilizes refillable electrolyte cartridges instead... | |
| The SURFOX™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and... | |
| This industrial weld cleaning system features extensive safety and productivity features to minimize consumable use and provide economical cleaning and passivation of stainless steel TIG & spot welds. The SURFOX... |