Walter Surface Technologies Blending Flap Discs for Stainless Steel and Aluminum ENDURO-FLEX Stainless™

Description
Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and sustainable plant fibers, the ECO-TRIM backing can easily be trimmed for higher productivity, maximum operator safety and comfort as well as protect our environment. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges Superior performance, cool cutting, non-loading ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Grinding and finishing welds Surface finishing
Description
Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and sustainable plant fibers, the ECO-TRIM backing can easily be trimmed for higher productivity, maximum operator safety and comfort as well as protect our environment. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges Superior performance, cool cutting, non-loading ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Grinding and finishing welds Surface finishing

Suppliers

Company
Product
Description
Supplier Links
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Windsor, CT, USA
Blending Flap Discs for Stainless Steel and Aluminum
ENDURO-FLEX Stainless™
Blending Flap Discs for Stainless Steel and Aluminum ENDURO-FLEX Stainless™
Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and sustainable plant fibers, the ECO-TRIM backing can easily be trimmed for higher productivity, maximum operator safety and comfort as well as protect our environment. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges Superior performance, cool cutting, non-loading ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Grinding and finishing welds Surface finishing

Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity and a more consistent surface finish. Made from natural and sustainable plant fibers, the ECO-TRIM backing can easily be trimmed for higher productivity, maximum operator safety and comfort as well as protect our environment.

Features

  • One step finishing solution to reduce cost
  • Quiet, vibration-free grinding
  • Raised hub fits all standard grinder back flanges
  • Superior performance, cool cutting, non-loading
  • ECO-TRIM backing for increased life and flexibility.
  • Safe and easy to trim

Applications

  • Grinding and finishing welds
  • Surface finishing
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number ENDURO-FLEX Stainless™
Product Name Blending Flap Discs for Stainless Steel and Aluminum
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
Backing / Base Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137475 - Norton Abrasives
Specs
Type Ceramic
Max Speed 40000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z6010FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - 1290198 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details