Walter Surface Technologies Datasheets for Core Bits
Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core.
Core Bits: Learn more
| Product Name | Notes |
|---|---|
| Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a... | |
| The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to... | |
| Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. |