Walter Surface Technologies Datasheets for Wire Brushes
Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint.
Wire Brushes: Learn more
| Product Name | Notes |
|---|---|
| For Precision Cleaning & Deburring on Die Grinders Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills... | |
| For Precision Cleaning with Angle Grinders These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning... | |
| ALLSTEEL™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL™ | |
| ALLSTEELT™ features a unique zirconia alumina abrasive grain blend that self-sharpens with less pressure, providing a high removal rate with angle grinders. ALLSTEEL™ is an economical solution for operators who... | |
| Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can... | |
| High Performance Cleaning of Large Surface Areas Features Aggressive brushing action Perfect balance Safety supporting ring Smooth action Top quality wire Applications Brushing, Deburring, Removal | |
| Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features Fast brushing action Heavy duty wire Perfect balance Smooth action... | |
| Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications Brushing, Deburring, Removal Cleaning... | |
| Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Fast removal Long life... | |
| Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Long life Perfectly balanced... | |
| These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light... | |
| These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire... | |
| These brushes have a built-in working angle of 45° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface... | |
| Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features Aggressive brushing action... |