Walter Surface Technologies Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| BLENDEX™ Unitized Technology (BLENDEX UTM) is used for deburring, blending and finishing any kind of metal, including stainless steel, titanium, aluminum, alloys and or plastic and fiberglass. These versatile abrasives... | |
| Designed for deburring, cleaning, blending, finishing light welds and polishing hard to reach areas. Features Versatile , long lasting, superb finish Quick-Change Twist system makes changing discs easy and fast... | |
| Designed for deburring, cleaning, blending, finishing light welds and polishing hard to reach areas FEATURES Versatile , long lasting, superb finish Quick-Change Twist system makes changing discs easy and fast... | |
| Designed for polishing. 100% pure premium wool product. Use with Walter polishing pastes. FEATURES Finishing paste, Mirror finishing Hook and loop fastening for Quick Step System Ideal to work with... | |
| ENDURO-FLEX 2-in-1™ flap discs remove TIG welds and finish the surface in just one step, substantially reducing your finishing costs. Save time and reduce your inventory by using just one... | |
| Ergoflex™ is an abrasive that combines our proprietary Cyclone™ Technology grain blend with a type 29 disc design to provide a solution for professionals looking to maximize workplace safety and... | |
| Extra strong non-woven construction for removing heavy paint, gaskets, sealing compounds, rust and scale from all metals. Will clean without gouging or damaging the surface. Features Excellent wheel life Resists... | |
| FLEXCUT™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features Diamond-Cut pattern... | |
| For most heavy-duty applications. Features Excellent for working in confined places Long life Non-woven construction will conform to the workpie Plastic "TR" button for quick mounting Produce a uniform surface... | |
| For most heavy-duty applications FEATURES Excellent for working in confined places Long life Non-woven construction will conform to the workpiece. Plastic "TR" button for quick mounting Produce a uniform surface... | |
| FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace... | |
| If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready... | |
| Long life due to special Zirconia alumina grain formulation. Unique construction for optimal heat dissipation and wear resistance. Color coded backing to easily distinguish between different grit sizes. Features Excellent... | |
| Long life due to special Zirconia aluming grain formulation. Unique construction for optimal heat dissipation and wear resistance. Color coded backing to easily distinguish between different grit sizes. FEATURES Excellent... | |
| Our Coolcut XX™ sanding discs are now available in a Quick-Change format for easier mounting and faster disc change outs. Use with new Quick-Change Turbo backing pads for the best... | |
| The answer to all your finishing needs, from weld blending to a #8 mirror finish. Applications Finishing introductory starter kit Tips Use a different felt disc for each paste | |
| The Blendex U™ Turbo removes fillet welds, and also deburrs metals. Made of a head resistant non-woven matrix with shelf-sharpening grains, it provides for a high material removal rate that... | |
| The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work... | |
| The new and improved COOLCUT XX™ sanding discs use our exclusive Cyclone™ Technology to aggressively remove material long after most other sanding discs are spent. Speed up production while using... | |
| The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built... | |
| The new Enduro-Flex™ 2-in-1 TURBO removes material faster and gets you the finish you want in less steps. Designed for steel, stainless steel and aluminum, the Enduro-Flex™ 2-in-1 TURBO provides... | |
| The newest member of the QUICK-STEP Family, this high performance sanding disc leverages our exclusive Cyclone Technology, a high-tech blend of abrasive grains, and combines it with a special cooling... | |
| The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number... | |
| These discs are available in five different grits to take you from removing scratches to a last step before decorative or polishing finishes. Features Non-woven construction will conform to the... | |
| These sanding discs are excellent for general purpose sanding, light weld removal, surface cleaning, etc. Features Abrasive grains applied by electrostatic process High quality fiber backing High removal rate, cool... | |
| These specially formulated non-woven abrasives help to remove heat tint and discoloration from stainless steel surfaces while simultaneously leaving a #4 finish. They can replace wire brushes in many applications... | |
| These wheels are specially designed and reinforced for grinding joint welds between passes in pipeline construction and pipe fabrication. They do not contain iron, sulfur or chlorine (Fe, S, Cl)and... | |
| This system makes finishing quick and easy. Each disc can be mounted or removed from the backing pad with a quick turn, reducing downtime and allowing you to go from... | |
| TOPCUT™ sanding discs are now 50% faster than before, with a longer working life to help you maximize the efficiency of your sanding processes. Designed using longer lasting abrasive grains,... | |
| Use these backing pads with TWIST abrasives to reduce the time spent changing from one abrasive to the next. Use orange backing pads for contour work and finishing or black... | |
| Whether you work on stainless steel, aluminum or any copper alloy the ENDURO-FLEX Stainless flap discs will replace grinding wheels and sanding discs and provide exceptional cost savings, higher productivity... |