Caster City, Inc. 6" Swivel Caster - Polyurethane on Iron Wheel - Model 14 14PY6x2-S

Description
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels. 1000 Lb. Maximum Capacity Each 6" Polyurethane on Iron Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin 3/4" diameter rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels. 1000 Lb. Maximum Capacity Each 6" Polyurethane on Iron Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin 3/4" diameter rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Swivel Caster - Polyurethane on Iron Wheel - Model 14
14PY6x2-S
6" Swivel Caster - Polyurethane on Iron Wheel - Model 14 14PY6x2-S
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels. 1000 Lb. Maximum Capacity Each 6" Polyurethane on Iron Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin 3/4" diameter rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut.

Capacity up to 1,400 pounds per caster.
Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels.
1000 Lb. Maximum Capacity Each
6" Polyurethane on Iron Wheel.

  • cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways.
  • Center Pin 3/4" diameter rivet or bolt and nut.
  • Legs - 1/4" thick, welded outside only.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 14PY6x2-S
Product Name 6" Swivel Caster - Polyurethane on Iron Wheel - Model 14
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2823646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Overall Height 6.1 inch (155 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details