Caster City, Inc. 6" Flat FREE Caster with Threaded Stem 3FF6GX-TS 7 1

Description
Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up to 150 lbs. per caster 6" x 1 1/4" Air Filled Pneumatic wheel with TB - Pedal on side of wheel Locks on the surface of the tire. 150 Lb. Maximum Capacity Each 6" Gray Flat FREE Wheel
Description
Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up to 150 lbs. per caster 6" x 1 1/4" Air Filled Pneumatic wheel with TB - Pedal on side of wheel Locks on the surface of the tire. 150 Lb. Maximum Capacity Each 6" Gray Flat FREE Wheel

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Flat FREE Caster with Threaded Stem
3FF6GX-TS 7 1
6" Flat FREE Caster with Threaded Stem 3FF6GX-TS 7 1
Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up to 150 lbs. per caster 6" x 1 1/4" Air Filled Pneumatic wheel with TB - Pedal on side of wheel Locks on the surface of the tire. 150 Lb. Maximum Capacity Each 6" Gray Flat FREE Wheel

Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios.

Features:

  • Capacity up to 150 lbs. per caster
  • 6" x 1 1/4" Air Filled Pneumatic wheel with

TB - Pedal on side of wheel
Locks on the surface of the tire.
150 Lb. Maximum Capacity Each
6" Gray Flat FREE Wheel

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 3FF6GX-TS 7 1
Product Name 6" Flat FREE Caster with Threaded Stem
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-75V - JS300-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details