Caster City, Inc. Rigid Caster - High Temp Phenolic - Fiberglass - Model 3 3TP3x1-1/4-R

Description
Capacity up to 300 pounds per caster. These casters are ideal for most types of equipment and projects weighing less than 1000 lbs. and are offered with a wide selection of wheels. Used by businesses and consumers for many unique applications. This is our most popular product. 250 Lb. Maximum Capacity Each 3" High Temp Phenolic - Fiberglass Wheel.
Description
Capacity up to 300 pounds per caster. These casters are ideal for most types of equipment and projects weighing less than 1000 lbs. and are offered with a wide selection of wheels. Used by businesses and consumers for many unique applications. This is our most popular product. 250 Lb. Maximum Capacity Each 3" High Temp Phenolic - Fiberglass Wheel.

Suppliers

Company
Product
Description
Supplier Links
Rigid Caster - High Temp Phenolic - Fiberglass - Model 3 - 3TP3x1-1/4-R - Caster City, Inc.
Las Vegas, NV, USA
Rigid Caster - High Temp Phenolic - Fiberglass - Model 3
3TP3x1-1/4-R
Rigid Caster - High Temp Phenolic - Fiberglass - Model 3 3TP3x1-1/4-R
Capacity up to 300 pounds per caster. These casters are ideal for most types of equipment and projects weighing less than 1000 lbs. and are offered with a wide selection of wheels. Used by businesses and consumers for many unique applications. This is our most popular product. 250 Lb. Maximum Capacity Each 3" High Temp Phenolic - Fiberglass Wheel.

Capacity up to 300 pounds per caster. These casters are ideal for most types of equipment and projects weighing less than 1000 lbs. and are offered with a wide selection of wheels. Used by businesses and consumers for many unique applications. This is our most popular product.
250 Lb. Maximum Capacity Each
3" High Temp Phenolic - Fiberglass Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 3TP3x1-1/4-R
Product Name Rigid Caster - High Temp Phenolic - Fiberglass - Model 3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F - JS375-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 283594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details