Caster City, Inc. 4" Rigid Caster - Ductile Steel Wheel - Model 14 14DS4x2-R

Description
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels. 1200 Lb. Maximum Capacity Each 4" Ductile Steel Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin 3/4" diameter rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels. 1200 Lb. Maximum Capacity Each 4" Ductile Steel Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin 3/4" diameter rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" Rigid Caster - Ductile Steel Wheel - Model 14
14DS4x2-R
4" Rigid Caster - Ductile Steel Wheel - Model 14 14DS4x2-R
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels. 1200 Lb. Maximum Capacity Each 4" Ductile Steel Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin 3/4" diameter rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter hollow bolt with lock nut.

Capacity up to 1,400 pounds per caster.
Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for up to 1400 lbs per caster on manually moved equipment. If this caster is to be used with mechanically powered equipment we suggest not exceeding a weight of 800 lbs per caster. As a general rule you get a better return on your investment if you step up to Caster Model G15 or Caster Model 15 with 2" wide wheels.
1200 Lb. Maximum Capacity Each
4" Ductile Steel Wheel.

  • cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways.
  • Center Pin 3/4" diameter rivet or bolt and nut.
  • Legs - 1/4" thick, welded outside only.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 14DS4x2-R
Product Name 4" Rigid Caster - Ductile Steel Wheel - Model 14
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - HR-65PB - HR-65PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 516 lbs (234 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details