Caster City, Inc. Stem - Swivel Caster with Total Locking Brake - Model 3A 3APB4X-ML

Description
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! Using this for a Kitchen Island? As seen in Every Day with Rachael Ray March 2007 on Page 52.
Description
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! Using this for a Kitchen Island? As seen in Every Day with Rachael Ray March 2007 on Page 52.

Suppliers

Company
Product
Description
Supplier Links
Stem - Swivel Caster with Total Locking Brake - Model 3A - 3APB4X-ML - Caster City, Inc.
Las Vegas, NV, USA
Stem - Swivel Caster with Total Locking Brake - Model 3A
3APB4X-ML
Stem - Swivel Caster with Total Locking Brake - Model 3A 3APB4X-ML
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! Using this for a Kitchen Island? As seen in Every Day with Rachael Ray March 2007 on Page 52.

300 Lb. Maximum Capacity Each
4" Black Polyolefin Wheel.
Capacity up to 300 pounds per caster.
These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance!

Using this for a Kitchen Island?

As seen in

Every Day with Rachael Ray
March 2007 on Page 52.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 3APB4X-ML
Product Name Stem - Swivel Caster with Total Locking Brake - Model 3A
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75PB - UHG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 149227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details