Caster City, Inc. Rigid Caster - Ductile Steel Wheel - Model 15 15DS4x2-R

Description
Capacity up to 1,500 pounds per caster. Model 15 casters have precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. Consult us for a recommendation. 1200 Lb. Maximum Capacity Each 4" Ductile Steel Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.
Description
Capacity up to 1,500 pounds per caster. Model 15 casters have precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. Consult us for a recommendation. 1200 Lb. Maximum Capacity Each 4" Ductile Steel Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Suppliers

Company
Product
Description
Supplier Links
Rigid Caster - Ductile Steel Wheel - Model 15 - 15DS4x2-R - Caster City, Inc.
Las Vegas, NV, USA
Rigid Caster - Ductile Steel Wheel - Model 15
15DS4x2-R
Rigid Caster - Ductile Steel Wheel - Model 15 15DS4x2-R
Capacity up to 1,500 pounds per caster. Model 15 casters have precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. Consult us for a recommendation. 1200 Lb. Maximum Capacity Each 4" Ductile Steel Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut.

Capacity up to 1,500 pounds per caster.
Model 15 casters have precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance.
Suggested for a capacity of up to 1500 lbs per caster in a manually moved application and for up to 1000 lbs when moved with mechanically powered equipment. When used with mechanically powered equipment at loads above 1000 lbs. per caster we suggest selecting from Caster Model 30 or Caster Model 50. Consult us for a recommendation.
1200 Lb. Maximum Capacity Each
4" Ductile Steel Wheel.

  • precision machined combination load and thrust bearing with heat treated raceway. No center pin.
  • Legs - 1/4" thick, welded inside and out.
  • Axle - 1/2'' diameter hollow bolt with lock nut.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 15DS4x2-R
Product Name Rigid Caster - Ductile Steel Wheel - Model 15
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2430382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details