Caster City, Inc. 6" Pneumatic Caster with Grip Ring Stem 3SF6GX-GR716

Description
150 Lb. Maximum Capacity Each 6" Gray Pneumatic Wheel Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up to 150 lbs. per caster 6" x 1 1/4" Air Filled Pneumatic wheel with TB - Pedal on side of wheel Locks on the surface of the tire.
Description
150 Lb. Maximum Capacity Each 6" Gray Pneumatic Wheel Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up to 150 lbs. per caster 6" x 1 1/4" Air Filled Pneumatic wheel with TB - Pedal on side of wheel Locks on the surface of the tire.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Pneumatic Caster with Grip Ring Stem
3SF6GX-GR716
6" Pneumatic Caster with Grip Ring Stem 3SF6GX-GR716
150 Lb. Maximum Capacity Each 6" Gray Pneumatic Wheel Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up to 150 lbs. per caster 6" x 1 1/4" Air Filled Pneumatic wheel with TB - Pedal on side of wheel Locks on the surface of the tire.

150 Lb. Maximum Capacity Each
6" Gray Pneumatic Wheel
Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios.

Features:

  • Capacity up to 150 lbs. per caster
  • 6" x 1 1/4" Air Filled Pneumatic wheel with

TB - Pedal on side of wheel
Locks on the surface of the tire.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 3SF6GX-GR716
Product Name 6" Pneumatic Caster with Grip Ring Stem
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details