Caster City, Inc. 10" Dual Wheel Caster -Heavy Duty Polyurethane on Iron Wheel 2-100PYH10x3T-S

Description
Dual Wheel casters provide a higher load capacity with a minimal overall height. The larger footprint ( two wheels instead of one ) enhances stability and spreads the load over a larger floor area. The differential action inherent in all swivel dual wheel designs minimizes the effort required to change directions. We chose to show only our highest capacity polyurethane wheels because they minimize floor wear. If your application requires ductile steel wheels, please contact us for pricing. Features: Hot forged steel precision machined swivel bearings. No center pin to fail in arduous applications. Tapered roller bearings are standard in wheels to withstand side thrust. All wheels have extra high capacity polyurethane tires to provide floor protection and to minimize the chance of the tires developing a flat spot under load. Zerk fittings to lubricate swivel and wheel bearings. Zinc plated finish for added rust resistance Swivel Caster 8000 Lb. Maximum Capacity Each Dual 10" x 3" Heavy Duty Polyurethane on Iron Wheels. Shown in photo with Dual 8" x 3" wheel.
Description
Dual Wheel casters provide a higher load capacity with a minimal overall height. The larger footprint ( two wheels instead of one ) enhances stability and spreads the load over a larger floor area. The differential action inherent in all swivel dual wheel designs minimizes the effort required to change directions. We chose to show only our highest capacity polyurethane wheels because they minimize floor wear. If your application requires ductile steel wheels, please contact us for pricing. Features: Hot forged steel precision machined swivel bearings. No center pin to fail in arduous applications. Tapered roller bearings are standard in wheels to withstand side thrust. All wheels have extra high capacity polyurethane tires to provide floor protection and to minimize the chance of the tires developing a flat spot under load. Zerk fittings to lubricate swivel and wheel bearings. Zinc plated finish for added rust resistance Swivel Caster 8000 Lb. Maximum Capacity Each Dual 10" x 3" Heavy Duty Polyurethane on Iron Wheels. Shown in photo with Dual 8" x 3" wheel.

Suppliers

Company
Product
Description
Supplier Links
10
Las Vegas, NV, USA
10" Dual Wheel Caster -Heavy Duty Polyurethane on Iron Wheel
2-100PYH10x3T-S
10" Dual Wheel Caster -Heavy Duty Polyurethane on Iron Wheel 2-100PYH10x3T-S
Dual Wheel casters provide a higher load capacity with a minimal overall height. The larger footprint ( two wheels instead of one ) enhances stability and spreads the load over a larger floor area. The differential action inherent in all swivel dual wheel designs minimizes the effort required to change directions. We chose to show only our highest capacity polyurethane wheels because they minimize floor wear. If your application requires ductile steel wheels, please contact us for pricing. Features: Hot forged steel precision machined swivel bearings. No center pin to fail in arduous applications. Tapered roller bearings are standard in wheels to withstand side thrust. All wheels have extra high capacity polyurethane tires to provide floor protection and to minimize the chance of the tires developing a flat spot under load. Zerk fittings to lubricate swivel and wheel bearings. Zinc plated finish for added rust resistance Swivel Caster 8000 Lb. Maximum Capacity Each Dual 10" x 3" Heavy Duty Polyurethane on Iron Wheels. Shown in photo with Dual 8" x 3" wheel.

Dual Wheel casters provide a higher load capacity with a minimal overall height. The larger footprint ( two wheels instead of one ) enhances stability and spreads the load over a larger floor area. The differential action inherent in all swivel dual wheel designs minimizes the effort required to change directions. We chose to show only our highest capacity polyurethane wheels because they minimize floor wear. If your application requires ductile steel wheels, please contact us for pricing.

Features:

  • Hot forged steel precision machined swivel bearings.
  • No center pin to fail in arduous applications.
  • Tapered roller bearings are standard in wheels to withstand side thrust.
  • All wheels have extra high capacity polyurethane tires to provide floor protection and to minimize the chance of the tires developing a flat spot under load.
  • Zerk fittings to lubricate swivel and wheel bearings.
  • Zinc plated finish for added rust resistance

Swivel Caster
8000 Lb. Maximum Capacity Each
Dual 10" x 3" Heavy Duty Polyurethane on Iron Wheels.
Shown in photo with Dual 8" x 3" wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 2-100PYH10x3T-S
Product Name 10" Dual Wheel Caster -Heavy Duty Polyurethane on Iron Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER THREADED BOLT - GX-50-N12 - GX-50-N12 - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 3062607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details