Caster City, Inc. Rigid Caster - Hard Rubber - Light Duty 01 01RN2x1-R

Description
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 100 Lb. Maximum Capacity Each 2" Hard Rubber Wheel.
Description
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 100 Lb. Maximum Capacity Each 2" Hard Rubber Wheel.

Suppliers

Company
Product
Description
Supplier Links
Rigid Caster - Hard Rubber - Light Duty 01 - 01RN2x1-R - Caster City, Inc.
Las Vegas, NV, USA
Rigid Caster - Hard Rubber - Light Duty 01
01RN2x1-R
Rigid Caster - Hard Rubber - Light Duty 01 01RN2x1-R
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 100 Lb. Maximum Capacity Each 2" Hard Rubber Wheel.

Capacity up to 200 pounds per caster.
These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications.
You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels.
100 Lb. Maximum Capacity Each
2" Hard Rubber Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 01RN2x1-R
Product Name Rigid Caster - Hard Rubber - Light Duty 01
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details