Caster City, Inc. Stem - Swivel Caster - Model 3A 3APA4X

Description
300 Lb. Maximum Capacity Each 4" Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! Using this for a Kitchen Island? As seen in Every Day with Rachael Ray March 2007 on Page 52.
Description
300 Lb. Maximum Capacity Each 4" Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! Using this for a Kitchen Island? As seen in Every Day with Rachael Ray March 2007 on Page 52.

Suppliers

Company
Product
Description
Supplier Links
Stem - Swivel Caster - Model 3A - 3APA4X - Caster City, Inc.
Las Vegas, NV, USA
Stem - Swivel Caster - Model 3A
3APA4X
Stem - Swivel Caster - Model 3A 3APA4X
300 Lb. Maximum Capacity Each 4" Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! Using this for a Kitchen Island? As seen in Every Day with Rachael Ray March 2007 on Page 52.

300 Lb. Maximum Capacity Each
4" Polyurethane on Aluminum Wheel.
Capacity up to 300 pounds per caster.
These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance!

Using this for a Kitchen Island?

As seen in

Every Day with Rachael Ray
March 2007 on Page 52.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 3APA4X
Product Name Stem - Swivel Caster - Model 3A
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details