Caster City, Inc. 3" Dual Wheel Caster 2-2B-GR3x7/8-S

Description
Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8" Two 2" and 3" non-marking gray soft rubber ball bearing wheels. Soft rubber provides a cushioned ride protecting cargo as well as floor surfaces. It also reduces noise and vibration. The resilience of soft rubber enables these wheels to roll over obstructions better than hard wheels. The wider footprint provided by two wheels allows you to cross winch tracks, gaps and grooves in the floor easily. The combination of a larger surface area enables a higher capacity without increasing overall height. The differential action provided by two wheels enables the caster to swivel easier than a single wheel having the same size footprint. Total Locking brake locks both the swivel and the wheel. Available with or without Total Locking Brake.
Description
Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8" Two 2" and 3" non-marking gray soft rubber ball bearing wheels. Soft rubber provides a cushioned ride protecting cargo as well as floor surfaces. It also reduces noise and vibration. The resilience of soft rubber enables these wheels to roll over obstructions better than hard wheels. The wider footprint provided by two wheels allows you to cross winch tracks, gaps and grooves in the floor easily. The combination of a larger surface area enables a higher capacity without increasing overall height. The differential action provided by two wheels enables the caster to swivel easier than a single wheel having the same size footprint. Total Locking brake locks both the swivel and the wheel. Available with or without Total Locking Brake.

Suppliers

Company
Product
Description
Supplier Links
3
Las Vegas, NV, USA
3" Dual Wheel Caster
2-2B-GR3x7/8-S
3" Dual Wheel Caster 2-2B-GR3x7/8-S
Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies used in the theatrical industry to move scenery. Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded. Capacity: 2500 Lbs. Overall Height: 1 9/16" Plate Size: 4" x 4 1/2" Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3" Bolt Size: 3/8" Two 2" and 3" non-marking gray soft rubber ball bearing wheels. Soft rubber provides a cushioned ride protecting cargo as well as floor surfaces. It also reduces noise and vibration. The resilience of soft rubber enables these wheels to roll over obstructions better than hard wheels. The wider footprint provided by two wheels allows you to cross winch tracks, gaps and grooves in the floor easily. The combination of a larger surface area enables a higher capacity without increasing overall height. The differential action provided by two wheels enables the caster to swivel easier than a single wheel having the same size footprint. Total Locking brake locks both the swivel and the wheel. Available with or without Total Locking Brake.

Swivel Caster
200 Lb. Maximum Capacity Each.
Turntable Swivel for your dolly - capacity up to 2500 Lbs
Features:

  • This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate.
  • It is popular on dollies used in the theatrical industry to move scenery.
  • Offered in a Zinc plated finish to bolt on or Un-Painted finish to bolt on or be welded.
  • Capacity: 2500 Lbs.
  • Overall Height: 1 9/16"
  • Plate Size: 4" x 4 1/2"
  • Bolt Hole Spacing: 2 5/8" x 3 5/8" slotted to 3" x 3"
  • Bolt Size: 3/8"

  • Two 2" and 3" non-marking gray soft rubber ball bearing wheels.
  • Soft rubber provides a cushioned ride protecting cargo as well as floor surfaces. It also reduces noise and vibration.
  • The resilience of soft rubber enables these wheels to roll over obstructions better than hard wheels.
  • The wider footprint provided by two wheels allows you to cross winch tracks, gaps and grooves in the floor easily.
  • The combination of a larger surface area enables a higher capacity without increasing overall height.
  • The differential action provided by two wheels enables the caster to swivel easier than a single wheel having the same size footprint.
  • Total Locking brake locks both the swivel and the wheel.
  • Available with or without Total Locking Brake.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 2-2B-GR3x7/8-S
Product Name 3" Dual Wheel Caster
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details