Caster City, Inc. Swivel Caster - Gray Iron - Light Duty 01 01CA2x1-S

Description
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 100 Lb. Maximum Capacity Each 2" Gray Iron Wheel.
Description
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 100 Lb. Maximum Capacity Each 2" Gray Iron Wheel.

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster - Gray Iron - Light Duty 01 - 01CA2x1-S - Caster City, Inc.
Las Vegas, NV, USA
Swivel Caster - Gray Iron - Light Duty 01
01CA2x1-S
Swivel Caster - Gray Iron - Light Duty 01 01CA2x1-S
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications. You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels. 100 Lb. Maximum Capacity Each 2" Gray Iron Wheel.

Capacity up to 200 pounds per caster.
These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on smooth floors, in applications where there is no abuse. The swivel consists of one row of balls rotating on an unhardened raceway. The wheels have a Plain Bore ( PB ). Despite the lack of a double ball bearing swivel turning on hardened raceways and the absence of an anti-friction bearing in the wheels, this caster holds up amazingly well in many applications.
You may want to consider our caster Model 3. It represents a better return on your investment because it provides higher capacity, easier rolling, longer caster life and a wider selection of wheels.
100 Lb. Maximum Capacity Each
2" Gray Iron Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 01CA2x1-S
Product Name Swivel Caster - Gray Iron - Light Duty 01
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F - JS375-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 149270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.42 inch (36 mm)
View Details