Caster City, Inc. Swivel Caster ( No Brake ) Poly on Nylon - Model 4A 4AUG6x2-S

Description
400 Lb. Maximum Capacity Each 6" Polyurethane on Glass Filled Nylon Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.
Description
400 Lb. Maximum Capacity Each 6" Polyurethane on Glass Filled Nylon Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster ( No Brake ) Poly on Nylon - Model 4A - 4AUG6x2-S - Caster City, Inc.
Las Vegas, NV, USA
Swivel Caster ( No Brake ) Poly on Nylon - Model 4A
4AUG6x2-S
Swivel Caster ( No Brake ) Poly on Nylon - Model 4A 4AUG6x2-S
400 Lb. Maximum Capacity Each 6" Polyurethane on Glass Filled Nylon Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.

400 Lb. Maximum Capacity Each
6" Polyurethane on Glass Filled Nylon Wheel.
Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection.
Total Lock Brake in the
Un-Locked Position Total Lock Brake in the Locked Position

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 4AUG6x2-S
Product Name Swivel Caster ( No Brake ) Poly on Nylon - Model 4A
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2974600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details