Caster City, Inc. Rigid - Swivel-EAZ Dual Wheel Caster - Model 2-B35 2-B35SWE8F95A-R

Description
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications Model 2-B35 Caster Bracket - Capacity up to 3,500 pounds per caster. Features & Benefits: The caster brackets have a capacity rating based on a speed of up to 3 M.P.H. on smooth floors with no obstructions or shockloads. For speeds above 3 miles per hour please contact us for a recommendation. The dual wheel design provides a greater load capacity with a low caster overall height. It also improves stability and floor protection by spreading the load over more floor surface. Swivel Bearing consists of Two 4 1/2" diameter precision machined and hardened raceways. Other brands offer only a single row of balls. There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The bracket is painted with a high gloss black finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.
Description
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications Model 2-B35 Caster Bracket - Capacity up to 3,500 pounds per caster. Features & Benefits: The caster brackets have a capacity rating based on a speed of up to 3 M.P.H. on smooth floors with no obstructions or shockloads. For speeds above 3 miles per hour please contact us for a recommendation. The dual wheel design provides a greater load capacity with a low caster overall height. It also improves stability and floor protection by spreading the load over more floor surface. Swivel Bearing consists of Two 4 1/2" diameter precision machined and hardened raceways. Other brands offer only a single row of balls. There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The bracket is painted with a high gloss black finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.

Suppliers

Company
Product
Description
Supplier Links
Rigid - Swivel-EAZ Dual Wheel Caster - Model 2-B35 - 2-B35SWE8F95A-R - Caster City, Inc.
Las Vegas, NV, USA
Rigid - Swivel-EAZ Dual Wheel Caster - Model 2-B35
2-B35SWE8F95A-R
Rigid - Swivel-EAZ Dual Wheel Caster - Model 2-B35 2-B35SWE8F95A-R
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications Model 2-B35 Caster Bracket - Capacity up to 3,500 pounds per caster. Features & Benefits: The caster brackets have a capacity rating based on a speed of up to 3 M.P.H. on smooth floors with no obstructions or shockloads. For speeds above 3 miles per hour please contact us for a recommendation. The dual wheel design provides a greater load capacity with a low caster overall height. It also improves stability and floor protection by spreading the load over more floor surface. Swivel Bearing consists of Two 4 1/2" diameter precision machined and hardened raceways. Other brands offer only a single row of balls. There is No Center Pin to bend or break. The swivel has a threaded 45º angle grease fitting for easy maintenance. The bracket is painted with a high gloss black finish. When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.

Rigid Caster - Capacity to 3500 lbs.
Dual 8" Diameter Flat Tread - 95A Durometer
Most Popular - Fairly Hard
Color - BLUE
8" shown in photo..
Swivel-EAZ ™ Polyurethane Wheel
Features & Benefits:

  • They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour.
  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance.
  • These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness.
  • Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications

Model 2-B35 Caster Bracket - Capacity up to 3,500 pounds per caster.
Features & Benefits:

  • The caster brackets have a capacity rating based on a speed of up to 3 M.P.H. on smooth floors with no obstructions or shockloads. For speeds above 3 miles per hour please contact us for a recommendation.
  • The dual wheel design provides a greater load capacity with a low caster overall height. It also improves stability and floor protection by spreading the load over more floor surface.
  • Swivel Bearing consists of Two 4 1/2" diameter precision machined and hardened raceways. Other brands offer only a single row of balls.
  • There is No Center Pin to bend or break.
  • The swivel has a threaded 45º angle grease fitting for easy maintenance.
  • The bracket is painted with a high gloss black finish.

When you make a value analysis, it is these features & benefits that, in our opinion, make this caster the finest ever made. The slightly higher initial cost is more than offset by its

performance and long service life! Why invest in these casters? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 2-B35SWE8F95A-R
Product Name Rigid - Swivel-EAZ Dual Wheel Caster - Model 2-B35
Unlock Full Specs
to access all available technical data

Similar Products

CASTER PLATE TYPE - GX-75-P - GX-75-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details