Caster City, Inc. Swivel Caster ( No Brake ) Polyolefin Wheel - Model 3A 3APB4x1-1/4-S

Description
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the metal activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the metal release pedal frees the swivel and wheel.
Description
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the metal activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the metal release pedal frees the swivel and wheel.

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster ( No Brake ) Polyolefin Wheel - Model 3A - 3APB4x1-1/4-S - Caster City, Inc.
Las Vegas, NV, USA
Swivel Caster ( No Brake ) Polyolefin Wheel - Model 3A
3APB4x1-1/4-S
Swivel Caster ( No Brake ) Polyolefin Wheel - Model 3A 3APB4x1-1/4-S
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance! a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the metal activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the metal release pedal frees the swivel and wheel.

300 Lb. Maximum Capacity Each
4" Black Polyolefin Wheel.
Capacity up to 300 pounds per caster.
These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied. Caster Model 3A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in some applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 3A are non-marking. Gray Soft Rubber and Polyurethane wheels have a sealed precision ball bearing. They provide floor and cargo protection, quiet operation, and are very easy rolling. Try a set of 4 casters. You will be amazed at their performance!
a precision sealed ball bearing ( PS ) shielded by full thread guards. Polyurethane on Aluminun Wheels have Ball Bearings ( B ) without thread guards.
Total Lock Brake in the
Un-Locked Position Total Lock Brake in the Locked Position

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the metal activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the metal release pedal frees the swivel and wheel.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 3APB4x1-1/4-S
Product Name Swivel Caster ( No Brake ) Polyolefin Wheel - Model 3A
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER THREADED BOLT - GX-50-N12 - GX-50-N12 - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2536129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details