Caster City, Inc. 6" Swivel Caster - Polyurethane on Iron Wheel - Model 50 50PY6x2-1/2-S

Description
Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1600 Lb. Maximum Capacity Each 6" Polyurethane on Iron Wheel.
Description
Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1600 Lb. Maximum Capacity Each 6" Polyurethane on Iron Wheel.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Swivel Caster - Polyurethane on Iron Wheel - Model 50
50PY6x2-1/2-S
6" Swivel Caster - Polyurethane on Iron Wheel - Model 50 50PY6x2-1/2-S
Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1600 Lb. Maximum Capacity Each 6" Polyurethane on Iron Wheel.

Capacity up to 5,000 pounds per caster.
Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance.
Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation.
If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation.
1600 Lb. Maximum Capacity Each
6" Polyurethane on Iron Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 50PY6x2-1/2-S
Product Name 6" Swivel Caster - Polyurethane on Iron Wheel - Model 50
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-60H - JS365-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details