Caster City, Inc. Swivel Caster ( No Brake ) Phenolic - Model 4A 4ARF4x2-S

Description
250 Lb. Maximum Capacity Each 4" Flat Soft Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.
Description
250 Lb. Maximum Capacity Each 4" Flat Soft Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster ( No Brake ) Phenolic - Model 4A - 4ARF4x2-S - Caster City, Inc.
Las Vegas, NV, USA
Swivel Caster ( No Brake ) Phenolic - Model 4A
4ARF4x2-S
Swivel Caster ( No Brake ) Phenolic - Model 4A 4ARF4x2-S
250 Lb. Maximum Capacity Each 4" Flat Soft Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection. Total Lock Brake in the Un-Locked Position Total Lock Brake in the Locked Position Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.

250 Lb. Maximum Capacity Each
4" Flat Soft Rubber Wheel.
Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
These casters are ideal for applications where the caster must be totally immobile when the caster brake is applied. Caster Model 4A has a unique brake which locks both the wheel and the swivel bearing at the same time. This "Total-Lock" brake insures that the swivel caster will not turn when the wheel is locked. This combination wheel brake and swivel lock is essential for safety in applications - such as on worktables, tablesaws, and medical equipment. The Total-Lock brake is desireable whenever a brake is needed because it makes a swivel caster totally immobile. The wheels featured with Caster Model 4A are non-marking, and all except Polyolefin and Phenolic can be used on hardwood floors. Polyolefin and Phenolic wheels are best at reducing the risk of a flat spot occuring when loads are left standing for prolonged periods. All the wheels have a precision sealed ball bearings for easier rolling. Gray Soft Rubber and Polyurethane wheels provide quiet operation, floor and cargo protection.
Total Lock Brake in the
Un-Locked Position Total Lock Brake in the Locked Position

  • Combination Wheel Brake and Swivel Lock - This brake simultaneously locks the wheel and the swivel. One step on the activating pedal instantly locks the entire caster holding the equipment firmly in place. One step on the release pedal frees the swivel and wheel.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 4ARF4x2-S
Product Name Swivel Caster ( No Brake ) Phenolic - Model 4A
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10CR - PLN50N10CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 1965015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details