Caster City, Inc. 10" Swivel Caster - Phenolic Wheel - Model 50 50TM10x2-1/2-S

Description
Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1600 Lb. Maximum Capacity Each
Description
Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1600 Lb. Maximum Capacity Each

Suppliers

Company
Product
Description
Supplier Links
10
Las Vegas, NV, USA
10" Swivel Caster - Phenolic Wheel - Model 50
50TM10x2-1/2-S
10" Swivel Caster - Phenolic Wheel - Model 50 50TM10x2-1/2-S
Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance. Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 1600 Lb. Maximum Capacity Each

Capacity up to 5,000 pounds per caster.
Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a precision machined swivel bearing, which provides superior performance on both manually moved and mechanically powered equipment. Benefits include easier swiveling, reduced swivel vibration, and longer trouble free performance.
Suggested for a capacity of up to 5000 lbs per caster in a manually moved application and for up to 5000 lbs when moved with mechanically powered equipment. Some wheels shown in Model 50 can be furnished in Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation.
If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation.
1600 Lb. Maximum Capacity Each

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number 50TM10x2-1/2-S
Product Name 10" Swivel Caster - Phenolic Wheel - Model 50
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-90V - JS310-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details