Albion Casters and Wheels Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| 92 Series Casters are designed specifically for power drawn trailers allowing for ease of operation even on poor floor or surface conditions. FEATURES Top Plate and Yoke Base: 5/8” thick... | |
| Introducing The Cebora S4 Series Light medium duty 304 stainless steel casters Available in 3”, 4”, and 5” sizes, and rigid, swivel, and total lock models Swivels come standard with... | |
| A robust stamped metal caster. Ideal when moving a heavy load is imperative. FEATURES 5 year warranty on rig 3 year warranty on wheel CoreCoat™ lacquer for superior corrosion protection... | |
| Albion's medium duty casters are engineered for loads from 500 to 1,250 lbs. in applications including hotel luggage carts, food service equipment, hospital beds, laundry carts, scaffolding, waste disposal trucks... | |
| Available across our Shockmaster and Contender kingpinless line, our newly designed spring loaded casters offer greater capacity and protection from damaging shock or unwanted vibration and movement. Noise levels are... | |
| Caster features premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. The caster is well suited for applications exposed to cleaning agents, steam, caustic... | |
| Casters are drop forged and made for those unusual jobs requiring constant swiveling or abilities to withstand shock or impact. Fitted with dropforged steel wheels, these casters will withstand severe... | |
| Designed for greater capacity and better distribution of foor load with lowest possible overall height. These casters have differential action when changing direction, thus greatly reducing the scrubbing effect resulting... | |
| Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES Top Plate: 3/8" AISI... | |
| Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES Top Plate: 5/16" AISI... | |
| Designed from premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. Excellent finish to protect caster from cleaning agents, steam, caustic solutions, or other... | |
| Designed from premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. Excellent finish to protect caster from cleaning agents, steam, caustic solutions, or other... | |
| Designed to meet the varied needs of the aviation ground support equipment industry, the 298 series sets the standards. Constructed with an oscillating, compensating wheel axle and cushion suspension leveling,... | |
| Designed with greater load capacity than our 40 and 42 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect... | |
| Designed with greater load capacity than our 40 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these... | |
| Designed with the load in mind, the 40 series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES... | |
| Dual wheel models are recommended for the greatest possible protection to both loads and foors with increased capacity. If you transport fragile materials or parts -- or if you move... | |
| Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction. FEATURES Top Plate: 3/8" thick AISI 1045 steel one-piece... | |
| Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction. FEATURES Top Plate: 5/16" AISI 1045 steel one-piece forging... | |
| FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc... | |
| FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life... | |
| FEATURES Excellent Wheels for Bakery Racks Soft Tread Wheels Protect Your Floors Economical Handles the Heat Rolls quietly Temperature range: -40°F to +485°F Typical applications include: Food Service, Pharmaceuticals, Laboratories,... | |
| FEATURES Swivel Section: Double ball raceway for standard top plate (Single ball raceway for optional S01 top plate) Finish: Zinc plated finish Thread Guards: Custom interlocking thread guards Caster Wheel:... | |
| FEATURES Swivel Section: Precision ball raceway Axle: 3/8” diameter Finish: Beige plastic to resist rust and corrosion Alternate or custom caster configurations available | |
| FEATURES Top Plate & Yoke Base: Cold formed from 1/4” steel plate. Yoke base is notched for factory or fieldinstallable 4-position swivel lock Swivel Section: Heat treated, smooth formed, hardened,... | |
| FEATURES Top Plate & Yoke Base: Cold formed from 1/4” steel plate. Yoke base is notched for factory or fieldinstallable 4-position swivel lock Swivel Section: Precision sealed ball bearing eliminates... | |
| FEATURES Top Plate & Yoke Base: Cold formed from 1/4” steel plate. Yoke base is notched for factory or fieldinstallable 4-position swivel lock Swivel Section: Smooth formed, hardened double ball... | |
| FEATURES Top Plate & Yoke: Formed from superior 1/4” Type 304 stainless steel plate Finish: Highly polished stainless steel Swivel Section: Double stainless steel ball bearing raceways formed smooth for... | |
| FEATURES Top Plate & Yoke: Heavily embossed, formed steel for strength and durability Swivel Section: Single ball bearing raceway for free swiveling under load Axle: 2" diam. wheel = 1/4"... | |
| FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions. Swivel Section: Sealed precision bearing in swivel section Axle: 3/8” diameter hollow axle with... | |
| FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Fully hardened double ball bearing raceways Kingpin: 1/2” hydraulically formed steel rivet... | |
| FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Fully hardened single ball bearing raceways Kingpin: 1/2” hydraulically formed steel rivet... | |
| FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Heat treated double ball bearing raceways to resist wear and improve maneuverability... | |
| FEATURES Top Plate & Yoke: Heavily embossed, Type 304 formed stainless steel to extend caster life under rugged conditions Swivel Section: Double stainless steel ball bearing raceways to resist wear... | |
| FEATURES Total Lock Brake: Easy to engage for swivel and wheels Zerks: Swivel and hub for easy lubrication Sealed Swivel Section: Keeps out debris King Bolt: King bolt and nut... | |
| Heavy duty forged steel for extended life and rugged applications. FEATURES Top Plate: Rugged AISI 1045 Drop forged steel for maximum strength Swivel Section: Double ball bearing coined “deep-groove” load... | |
| Heavy duty forged steel for extended life in rugged applications. FEATURES Top Plate: AISI 1045 drop-forged steel for enhanced strength Swivel Section: Double ball bearing with coined “deep-groove” load and... | |
| Highly recommended for automotive and aerospace applications. This caster is built to take the punishment of constant swiveling or for service where shock or impact loads might damage less rugged... | |
| In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the... | |
| Manufactured from cold formed steel, this popular series is recommended for heavy duty applications. A heat treated king bolt and nut ensure longer caster life. FEATURES Top Plate: Cold formed... | |
| Manufactured from cold formed steel, this series comes highly recommended for use on heavy duty applications. FEATURES Top Plate: Cold formed from 1/4” steel plate to provide the strongest possible... | |
| Offering thicker legs and a 3/4” diameter axle this series improves on our popular 62 series for increased capacity. Manufactured from cold formed steel this caster can stand up to... | |
| Our 90 series is made from AISI 1045 drop forged steel and is highly recommended for rugged applications. FEATURES Swivel Top Plate: AISI 1045 drop forged steel, for strength and... | |
| Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045... | |
| Stamped Steel fully heat treated construction is more durable than competitor's case or induction hardened construction. FEATURES Top Plate: 5/16” AISI 1045 steel welded and heat treated for longer life... | |
| The 81 series is drop forged and recommended for the heaviest manually moved loads or for medium duty power drawn equipment. Consult factory for all power drawn applications. FEATURES Top... | |
| The five standard ColorWay options available in the ARC K Series range make it easy to find a caster that suits your design. The ARC K Series capacity range is... | |
| The ZEN K Series is available in four earth tones that set the tone for any modern living space. It is ideal for light to medium applications. When style is... | |
| These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from... | |
| These super duty casters are built specifically for that severe application where reliability is essential. FEATURES Top Plate: 1/2" thick AISI 1045 steel one-piece forging precision machined and for long... | |
| This caster has a ball load swivel (ball load swivel = “BBL”) and is precision machined and heat treated to provide long life with greater capacity for that very rugged... | |
| This caster has a precision roller bearing load and thrust swivel section (thrust swivel section = “TRL”) and is precision machined to provide long life with greater capacity for that... | |
| This caster is constructed from 5/8” thick AISI 1045 steel for those rugged applications. Design accommodates wider wheels for ease of use. FEATURES Top Plate and Yoke Base: 5/8” thick... | |
| This caster is perfect when a robust caster is required. Although it can bear a greater load it has been designed with style in mind and therefore its polished appearance... | |
| This caster is the ideal solution for applications where frequent washdowns are necessary. The polished stainless steel caster is also well suited for applications exposed to cleaning agents, steam, caustic... | |
| This dual wheel caster has been designed with features tailored to meet the varied needs of the aviation ground support equipment industry. Equally at home in other extremely abusive and... | |
| This high capacity low height caster makes it perfect for server shelves or soda machines. The attractive black finish prevents corrosion and provides sleek appearance. 20 Series features stamped construction. | |
| This is the ideal caster for hard working applications. The M caster is the everyday reliable caster that you can depend upon. The quality components ensure functionality which is enhanced... | |
| This is the ideal caster for light duty applications. Specifically for indoor functions where a high quality ride, attractive appearance and effective breaking system is required. FEATURES 5 year warranty... | |
| Protects cargo from damaging shocks and unwanted vibration Unique polyurethane spring design is durable and corrosion resistant Solid spring material features no spring coil where debris can jam spring action... | |
| Springs are encapsulated and protected by a urethane SpringGuard™ for added safety Fully heat treated double ball raceway construction, extends the life of the caster Top plate and legs are... |