Albion Casters and Wheels Medium Duty 40 Series

Description
Designed with the load in mind, the 40 series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel approximately 3/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Plate & Yoke Base: Made from 1/4” steel plate and unnotched Swivel Section: Cold formed, hardened double ball bearing raceways minimize ball indentation and wear Legs: 1/4” steel cold formed to increase strength and welded to the yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle complete with lock nut. Axle is solid for 28 & 29 ball bearings Wheel Seals: Nylon seal retaining/thrust washers Alternate or custom caster configurations available
Description
Designed with the load in mind, the 40 series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel approximately 3/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Plate & Yoke Base: Made from 1/4” steel plate and unnotched Swivel Section: Cold formed, hardened double ball bearing raceways minimize ball indentation and wear Legs: 1/4” steel cold formed to increase strength and welded to the yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle complete with lock nut. Axle is solid for 28 & 29 ball bearings Wheel Seals: Nylon seal retaining/thrust washers Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Medium Duty - 40 Series - Albion Casters and Wheels
Albion, MI, USA
Medium Duty
40 Series
Medium Duty 40 Series
Designed with the load in mind, the 40 series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel approximately 3/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Plate & Yoke Base: Made from 1/4” steel plate and unnotched Swivel Section: Cold formed, hardened double ball bearing raceways minimize ball indentation and wear Legs: 1/4” steel cold formed to increase strength and welded to the yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle complete with lock nut. Axle is solid for 28 & 29 ball bearings Wheel Seals: Nylon seal retaining/thrust washers Alternate or custom caster configurations available

Designed with the load in mind, the 40 series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters.

FEATURES

  • Load Springs: Maximum rated capacity loads will deflect wheel approximately 3/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection
  • Top Plate & Yoke Base: Made from 1/4” steel plate and unnotched
  • Swivel Section: Cold formed, hardened double ball bearing raceways minimize ball indentation and wear
  • Legs: 1/4” steel cold formed to increase strength and welded to the yoke base
  • King Bolt: 5/8” diameter orbitally spun steel rivet
  • Axle: 1/2” diameter hollow axle complete with lock nut. Axle is solid for 28 & 29 ball bearings
  • Wheel Seals: Nylon seal retaining/thrust washers
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 40 Series
Product Name Medium Duty
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Brake (optional feature)
Maximum Load 200 to 500 lbs (90.7 to 227 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L - JS325-150L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details