Albion Casters and Wheels Super Duty Casters 95TRL Series

Description
This caster has a precision roller bearing load and thrust swivel section (thrust swivel section = “TRL”) and is precision machined to provide long life with greater capacity for that very rugged application. Made from AISI 1045 drop forged steel. FEATURES Top Plate and Yoke Base: 5/8” thick AISI 1045 drop-forged steel precision machined for bearings Swivel Load Bearings: 7” diameter machined raceway with a precision tapered roller bearing which is protected by a forged labyrinth skirt Component Thrust Bearing: 1-1/4” tapered roller bearing Legs: 1/2” steel plate formed for greater strength and welded to yoke base both inside and outside King Bolt: 1-1/4” integrally forged with top plate machined and threaded Axle: 1-1/4” solid axle and lock nut Alternate or custom caster configurations available
Description
This caster has a precision roller bearing load and thrust swivel section (thrust swivel section = “TRL”) and is precision machined to provide long life with greater capacity for that very rugged application. Made from AISI 1045 drop forged steel. FEATURES Top Plate and Yoke Base: 5/8” thick AISI 1045 drop-forged steel precision machined for bearings Swivel Load Bearings: 7” diameter machined raceway with a precision tapered roller bearing which is protected by a forged labyrinth skirt Component Thrust Bearing: 1-1/4” tapered roller bearing Legs: 1/2” steel plate formed for greater strength and welded to yoke base both inside and outside King Bolt: 1-1/4” integrally forged with top plate machined and threaded Axle: 1-1/4” solid axle and lock nut Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Super Duty Casters - 95TRL Series - Albion Casters and Wheels
Albion, MI, USA
Super Duty Casters
95TRL Series
Super Duty Casters 95TRL Series
This caster has a precision roller bearing load and thrust swivel section (thrust swivel section = “TRL”) and is precision machined to provide long life with greater capacity for that very rugged application. Made from AISI 1045 drop forged steel. FEATURES Top Plate and Yoke Base: 5/8” thick AISI 1045 drop-forged steel precision machined for bearings Swivel Load Bearings: 7” diameter machined raceway with a precision tapered roller bearing which is protected by a forged labyrinth skirt Component Thrust Bearing: 1-1/4” tapered roller bearing Legs: 1/2” steel plate formed for greater strength and welded to yoke base both inside and outside King Bolt: 1-1/4” integrally forged with top plate machined and threaded Axle: 1-1/4” solid axle and lock nut Alternate or custom caster configurations available

This caster has a precision roller bearing load and thrust swivel section (thrust swivel section = “TRL”) and is precision machined to provide long life with greater capacity for that very rugged application. Made from AISI 1045 drop forged steel.

FEATURES

  • Top Plate and Yoke Base: 5/8” thick AISI 1045 drop-forged steel precision machined for bearings
  • Swivel Load Bearings: 7” diameter machined raceway with a precision tapered roller bearing which is protected by a forged labyrinth skirt
  • Component Thrust Bearing: 1-1/4” tapered roller bearing
  • Legs: 1/2” steel plate formed for greater strength and welded to yoke base both inside and outside
  • King Bolt: 1-1/4” integrally forged with top plate machined and threaded
  • Axle: 1-1/4” solid axle and lock nut
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 95TRL Series
Product Name Super Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 1400 to 15000 lbs (635 to 6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details